Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201082K5FKTF

Description
82.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
82.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201082K5FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201082K5FKTF-ND
Chip Resistor - Surface Mount CRCW201082K5FKTF-ND
82.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

82.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:82.5kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW201082K5FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:82.5kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW201082K5FKTF
Thick Film Chip ResistorSeries:CRCW; Resistance:82.5kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW201082K5FKTF
Thick Film Chip ResistorSeries:CRCW; Resistance:82.5kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:82.5kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Resistor, Thick Film, 82.5Kohm, 500Mw, 1%; Resistance Vishay - 07J3269 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 82.5Kohm, 500Mw, 1%; Resistance Vishay
07J3269
Resistor, Thick Film, 82.5Kohm, 500Mw, 1%; Resistance Vishay 07J3269
RESISTOR, THICK FILM, 82.5KOHM, 500mW, 1%; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 82.5KOHM, 500mW, 1%; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201082K5FKTF-ND CRCW201082K5FKTF 07J3269
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:82.5kohm; Resistance Tolerance:+/- 1%; Power Ratin... Resistor, Thick Film, 82.5Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details