Vishay Intertechnology, Inc. RES 82K OHM 3/4W 5% 2010 SMD CRCW201082K0JNEF

Description
RES 82Kohm 3/4W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 82Kohm 3/4W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82K OHM 3/4W 5% 2010 SMD - CRCW201082K0JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82K OHM 3/4W 5% 2010 SMD
CRCW201082K0JNEF
RES 82K OHM 3/4W 5% 2010 SMD CRCW201082K0JNEF
RES 82Kohm 3/4W 5% 2010 SMD

RES 82Kohm 3/4W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-82KWDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82KWDKR-ND
Chip Resistor - Surface Mount 541-82KWDKR-ND
82 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

82 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-82KWTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82KWTR-ND
Chip Resistor - Surface Mount 541-82KWTR-ND
82 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

82 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-82KWCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82KWCT-ND
Chip Resistor - Surface Mount 541-82KWCT-ND
82 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

82 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 82K, 5%, 0.5W, 2010, Reel; Resistance Vishay - 42K3625 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82K, 5%, 0.5W, 2010, Reel; Resistance Vishay
42K3625
Res, Thick Film, 82K, 5%, 0.5W, 2010, Reel; Resistance Vishay 42K3625
RES, THICK FILM, 82K, 5%, 0.5W, 2010, REEL; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 82K, 5%, 0.5W, 2010, REEL; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201082K0JNEF 541-82KWDKR-ND 42K3625
Product Name RES 82K OHM 3/4W 5% 2010 SMD Chip Resistor - Surface Mount Res, Thick Film, 82K, 5%, 0.5W, 2010, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 82000 ohms 82000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details