Vishay Intertechnology, Inc. RES 82.0K OHM 3/4W 1% 2010 SMD CRCW201082K0FKEF

Description
RES 82.0Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 82.0Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.0K OHM 3/4W 1% 2010 SMD - CRCW201082K0FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.0K OHM 3/4W 1% 2010 SMD
CRCW201082K0FKEF
RES 82.0K OHM 3/4W 1% 2010 SMD CRCW201082K0FKEF
RES 82.0Kohm 3/4W 1% 2010 SMD

RES 82.0Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201082K0FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201082K0FKEF-ND
Chip Resistor - Surface Mount CRCW201082K0FKEF-ND
82 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

82 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 100 82K 1% E02 E3 Rohs Compliant Vishay - 47P4791 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 82K 1% E02 E3 Rohs Compliant Vishay
47P4791
Crcw2010 100 82K 1% E02 E3 Rohs Compliant Vishay 47P4791
CRCW2010 100 82K 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 82K 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201082K0FKEF CRCW201082K0FKEF-ND 47P4791
Product Name RES 82.0K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 100 82K 1% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 82000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details