Vishay Precision Group SMD 4W Resistor CRCW2010825RFKEF

Description
825R 1% 3/4W 2010 SMD Thick Film Resistor Product overview: CRCW2010825RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010825RFKEF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
825R 1% 3/4W 2010 SMD Thick Film Resistor Product overview: CRCW2010825RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010825RFKEF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4W Resistor - 52-CRCW2010825RFKEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-CRCW2010825RFKEF
SMD 4W Resistor 52-CRCW2010825RFKEF
825R 1% 3/4W 2010 SMD Thick Film Resistor Product overview: CRCW2010825RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010825RFKEF can be used for catalog matching and distributor lookup.

825R 1% 3/4W 2010 SMD Thick Film Resistor Product overview: CRCW2010825RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010825RFKEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW2010825RFKEF
915982-CRCW2010825RFKEF
Chip Resistor - Surface Mount - CRCW2010825RFKEF 915982-CRCW2010825RFKEF
Manufacturer: Vishay Win Source Part Number: 915982-CRCW2010825RF KEF Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 825 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: CRCW2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-825ACDKR, 541-825ACCT, 541-825ACTR, CRCW2010 100 825R 1% E02 E3

Manufacturer: Vishay
Win Source Part Number: 915982-CRCW2010825RFKEF
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 825 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Family Name: CRCW2010
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-825ACDKR, 541-825ACCT, 541-825ACTR, CRCW2010 100 825R 1% E02 E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-825ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-825ACTR-ND
Chip Resistor - Surface Mount 541-825ACTR-ND
825 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

825 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-825ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-825ACCT-ND
Chip Resistor - Surface Mount 541-825ACCT-ND
825 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

825 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-825ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-825ACDKR-ND
Chip Resistor - Surface Mount 541-825ACDKR-ND
825 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

825 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:825ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW2010825RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:825ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW2010825RFKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:825ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW2010825RFKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:825ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:825ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Resistor, Thick Film, 825 Ohm, 500Mw, 1%; Resistance Vishay - 53K3917 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 825 Ohm, 500Mw, 1%; Resistance Vishay
53K3917
Resistor, Thick Film, 825 Ohm, 500Mw, 1%; Resistance Vishay 53K3917
RESISTOR, THICK FILM, 825 OHM, 500mW, 1%; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

RESISTOR, THICK FILM, 825 OHM, 500mW, 1%; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 825R, 1%, 0.75W, 2010; Resistance Vishay - 53K3916 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 825R, 1%, 0.75W, 2010; Resistance Vishay
53K3916
Res, Thick Film, 825R, 1%, 0.75W, 2010; Resistance Vishay 53K3916
RES, THICK FILM, 825R, 1%, 0.75W, 2010; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 825R, 1%, 0.75W, 2010; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW2010825RFKEF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW2010825RFKEF
Resistors - Chip Resistor - Surface Mount CRCW2010825RFKEF
RES SMD 825 OHM 1% 3/4W 2010

RES SMD 825 OHM 1% 3/4W 2010

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW2010825RFKEF 915982-CRCW2010825RFKEF 541-825ACTR-ND CRCW2010825RFKEF 53K3917 53K3916 CRCW2010825RFKEF
Product Name SMD 4W Resistor Chip Resistor - Surface Mount - CRCW2010825RFKEF Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:825ohm; Resistance Tolerance:+/- 1%; Power Rating:... Resistor, Thick Film, 825 Ohm, 500Mw, 1%; Resistance Vishay Res, Thick Film, 825R, 1%, 0.75W, 2010; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Resistance Range 825 ohms 825 ohms 825 ohms 825 ohms 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 400 volts 400 volts
Operating AC Voltage 400 volts 400 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2567731 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details