Vishay Precision Group Chip Resistor - Surface Mount CRCW2010820RJNEF

Description
820 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
820 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-820WTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-820WTR-ND
Chip Resistor - Surface Mount 541-820WTR-ND
820 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

820 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-820WCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-820WCT-ND
Chip Resistor - Surface Mount 541-820WCT-ND
820 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

820 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-820WDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-820WDKR-ND
Chip Resistor - Surface Mount 541-820WDKR-ND
820 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

820 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2010,820,5%,T/R,RoHS Compliant - CRCW2010820RJNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,820,5%,T/R,RoHS Compliant
CRCW2010820RJNEF
2010,820,5%,T/R,RoHS Compliant CRCW2010820RJNEF
2010,820,5%,T/R,RoHS Compliant

2010,820,5%,T/R,RoHS Compliant

Supplier's Site
Res, Thick Film, 820R, 5%, 0.75W, 2010; Resistance Vishay - 51P1037 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 820R, 5%, 0.75W, 2010; Resistance Vishay
51P1037
Res, Thick Film, 820R, 5%, 0.75W, 2010; Resistance Vishay 51P1037
RES, THICK FILM, 820R, 5%, 0.75W, 2010; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 820R, 5%, 0.75W, 2010; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Resistor,metal Glaze,820Ohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay - 43C5862 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,820Ohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay
43C5862
Resistor,metal Glaze,820Ohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay 43C5862
Resistor,Metal Glaze,820Ohms,400WV, 5+/-% Tol,-200,200ppm-TC,2 010-Case RoHS Compliant: Yes

Resistor,Metal Glaze,820Ohms,400WV,5+/-% Tol,-200,200ppm-TC,2010-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-820WTR-ND CRCW2010820RJNEF 51P1037 43C5862
Product Name Chip Resistor - Surface Mount 2010,820,5%,T/R,RoHS Compliant Res, Thick Film, 820R, 5%, 0.75W, 2010; Resistance Vishay Resistor,metal Glaze,820Ohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric] 2010
Resistance Range 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567747P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details