Vishay Intertechnology, Inc. RES 820K OHM 3/4W 5% 2010 SMD CRCW2010820KJNEF

Description
RES 820Kohm 3/4W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 820Kohm 3/4W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820K OHM 3/4W 5% 2010 SMD - CRCW2010820KJNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820K OHM 3/4W 5% 2010 SMD
CRCW2010820KJNEF
RES 820K OHM 3/4W 5% 2010 SMD CRCW2010820KJNEF
RES 820Kohm 3/4W 5% 2010 SMD

RES 820Kohm 3/4W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-820KWTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-820KWTR-ND
Chip Resistor - Surface Mount 541-820KWTR-ND
820 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

820 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-820KWCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-820KWCT-ND
Chip Resistor - Surface Mount 541-820KWCT-ND
820 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

820 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-820KWDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-820KWDKR-ND
Chip Resistor - Surface Mount 541-820KWDKR-ND
820 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

820 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 200 820K 5% E02 E3 Rohs Compliant Vishay - 47P4794 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 200 820K 5% E02 E3 Rohs Compliant Vishay
47P4794
Crcw2010 200 820K 5% E02 E3 Rohs Compliant Vishay 47P4794
CRCW2010 200 820K 5% E02 e3 RoHS Compliant: Yes

CRCW2010 200 820K 5% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010820KJNEF 541-820KWTR-ND 47P4794
Product Name RES 820K OHM 3/4W 5% 2010 SMD Chip Resistor - Surface Mount Crcw2010 200 820K 5% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 820000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details