Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - CRCW201080R6FKTF CRCW201080R6FKTF

Description
Manufacturer: Vishay Win Source Part Number: 1030259-CRCW201080R6 FKTF Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 0.75W, 3/4W Resistance (Ohms): 80.6 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 2010 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1030259-CRCW201080R6 FKTF Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 0.75W, 3/4W Resistance (Ohms): 80.6 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 2010 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW201080R6FKTF
1030259-CRCW201080R6FKTF
Chip Resistor - Surface Mount - CRCW201080R6FKTF 1030259-CRCW201080R6FKTF
Manufacturer: Vishay Win Source Part Number: 1030259-CRCW201080R6 FKTF Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 0.75W, 3/4W Resistance (Ohms): 80.6 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 2010 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1030259-CRCW201080R6FKTF
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.028" (0.70mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/K
Power (Watts): 0.75W, 3/4W
Resistance (Ohms): 80.6
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 2010
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RES 80.6 OHM 1/2W 1% 2010 SMD - CRCW201080R6FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 1/2W 1% 2010 SMD
CRCW201080R6FKTF
RES 80.6 OHM 1/2W 1% 2010 SMD CRCW201080R6FKTF
RES 80.6ohm 1/2W 1% 2010 SMD

RES 80.6ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201080R6FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201080R6FKTF-ND
Chip Resistor - Surface Mount CRCW201080R6FKTF-ND
80.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

80.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 80.6 OHM 4W Resistor - 52-CRCW201080R6FKTF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 80.6 OHM 4W Resistor
52-CRCW201080R6FKTF
SMD 80.6 OHM 4W Resistor 52-CRCW201080R6FKTF
RES SMD 80.6 OHM 1% 3/4W 2010 Product overview: CRCW201080R6FKTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80.6 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 80.6 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201080R6FKTF can be used for catalog matching and distributor lookup.

RES SMD 80.6 OHM 1% 3/4W 2010 Product overview: CRCW201080R6FKTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80.6 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 80.6 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201080R6FKTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Crcw2010 80.6 1% 100 R02 Rohs Compliant Vishay - 49P4376 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 80.6 1% 100 R02 Rohs Compliant Vishay
49P4376
Crcw2010 80.6 1% 100 R02 Rohs Compliant Vishay 49P4376
CRCW2010 80.6 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 80.6 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1030259-CRCW201080R6FKTF CRCW201080R6FKTF CRCW201080R6FKTF-ND 52-CRCW201080R6FKTF 49P4376
Product Name Chip Resistor - Surface Mount - CRCW201080R6FKTF RES 80.6 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount SMD 80.6 OHM 4W Resistor Crcw2010 80.6 1% 100 R02 Rohs Compliant Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 80.6 ohms 80.6 ohms 80.6 ohms 80.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.7500 watts 2 watts 0.7500 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9800 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details