Vishay Precision Group 2010,80.6K,1%,T/R,RoHS Compliant CRCW201080K6FKEF

Description
2010,80.6K,1%,T/R,Ro HS Compliant
Request a Quote Datasheet
Description
2010,80.6K,1%,T/R,Ro HS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2010,80.6K,1%,T/R,RoHS Compliant - CRCW201080K6FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,80.6K,1%,T/R,RoHS Compliant
CRCW201080K6FKEF
2010,80.6K,1%,T/R,RoHS Compliant CRCW201080K6FKEF
2010,80.6K,1%,T/R,Ro HS Compliant

2010,80.6K,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - CRCW201080K6FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201080K6FKEF-ND
Chip Resistor - Surface Mount CRCW201080K6FKEF-ND
80.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

80.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 80K6, 1%, 0.75W, 2010, Reel; Resistance Vishay - 42K3624 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 80K6, 1%, 0.75W, 2010, Reel; Resistance Vishay
42K3624
Res, Thick Film, 80K6, 1%, 0.75W, 2010, Reel; Resistance Vishay 42K3624
RES, THICK FILM, 80K6, 1%, 0.75W, 2010, REEL; Resistance:80.6kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 80K6, 1%, 0.75W, 2010, REEL; Resistance:80.6kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201080K6FKEF CRCW201080K6FKEF-ND 42K3624
Product Name 2010,80.6K,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount Res, Thick Film, 80K6, 1%, 0.75W, 2010, Reel; Resistance Vishay
Mounting / Packaging 2010 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details