Vishay Intertechnology, Inc. RES 806K OHM 3/4W 1% 2010 SMD CRCW2010806KFKTF

Description
RES 806Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 806Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806K OHM 3/4W 1% 2010 SMD - CRCW2010806KFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806K OHM 3/4W 1% 2010 SMD
CRCW2010806KFKTF
RES 806K OHM 3/4W 1% 2010 SMD CRCW2010806KFKTF
RES 806Kohm 3/4W 1% 2010 SMD

RES 806Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010806KFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010806KFKTF-ND
Chip Resistor - Surface Mount CRCW2010806KFKTF-ND
806 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

806 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2010806KFKTF CRCW2010806KFKTF-ND
Product Name RES 806K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 806000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5902FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers