Vishay Precision Group RES 806K OHM 3/4W 1% 2010 SMD CRCW2010806KFKEF

Description
RES 806Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 806Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806K OHM 3/4W 1% 2010 SMD - CRCW2010806KFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806K OHM 3/4W 1% 2010 SMD
CRCW2010806KFKEF
RES 806K OHM 3/4W 1% 2010 SMD CRCW2010806KFKEF
RES 806Kohm 3/4W 1% 2010 SMD

RES 806Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010806KFKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010806KFKEF-ND
Chip Resistor - Surface Mount CRCW2010806KFKEF-ND
806 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

806 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 100 806K 1% E02 E3 Rohs Compliant Vishay - 47P4789 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 806K 1% E02 E3 Rohs Compliant Vishay
47P4789
Crcw2010 100 806K 1% E02 E3 Rohs Compliant Vishay 47P4789
CRCW2010 100 806K 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 806K 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010806KFKEF CRCW2010806KFKEF-ND 47P4789
Product Name RES 806K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 100 806K 1% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 806000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2573167 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 2700 ohms
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers