Vishay Intertechnology, Inc. RES 7.68 OHM 1W 1% 2010 SMD CRCW20107R68FKEFHP

Description
RES 7.68ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 7.68ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.68 OHM 1W 1% 2010 SMD - CRCW20107R68FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68 OHM 1W 1% 2010 SMD
CRCW20107R68FKEFHP
RES 7.68 OHM 1W 1% 2010 SMD CRCW20107R68FKEFHP
RES 7.68ohm 1W 1% 2010 SMD

RES 7.68ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20107R68FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20107R68FKEFHP-ND
Chip Resistor - Surface Mount CRCW20107R68FKEFHP-ND
7.68 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

7.68 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20107R68FKEFHP CRCW20107R68FKEFHP-ND
Product Name RES 7.68 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 7.68 ohms 7.68 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details