Vishay Intertechnology, Inc. RES 7.68 OHM 1/2W 1% 2010 SMD CRCW20107R68FKEF

Description
RES 7.68ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 7.68ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.68 OHM 1/2W 1% 2010 SMD - CRCW20107R68FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68 OHM 1/2W 1% 2010 SMD
CRCW20107R68FKEF
RES 7.68 OHM 1/2W 1% 2010 SMD CRCW20107R68FKEF
RES 7.68ohm 1/2W 1% 2010 SMD

RES 7.68ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20107R68FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20107R68FKEF-ND
Chip Resistor - Surface Mount CRCW20107R68FKEF-ND
7.68 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

7.68 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20107R68FKEF CRCW20107R68FKEF-ND
Product Name RES 7.68 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 7.68 ohms 7.68 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1053FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details