Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20107R50JNTF

Description
7.5 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.5 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20107R50JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20107R50JNTF-ND
Chip Resistor - Surface Mount CRCW20107R50JNTF-ND
7.5 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

7.5 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 7.5 OHM 3/4W 5% 2010 SMD - CRCW20107R50JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 3/4W 5% 2010 SMD
CRCW20107R50JNTF
RES 7.5 OHM 3/4W 5% 2010 SMD CRCW20107R50JNTF
RES 7.5ohm 3/4W 5% 2010 SMD

RES 7.5ohm 3/4W 5% 2010 SMD

Supplier's Site
Crcw2010 7.5 5% 200 R02 Rohs Compliant Vishay - 49P4357 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 7.5 5% 200 R02 Rohs Compliant Vishay
49P4357
Crcw2010 7.5 5% 200 R02 Rohs Compliant Vishay 49P4357
CRCW2010 7.5 5% 200 R02 ROHS COMPLIANT: NO

CRCW2010 7.5 5% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20107R50JNTF-ND CRCW20107R50JNTF 49P4357
Product Name Chip Resistor - Surface Mount RES 7.5 OHM 3/4W 5% 2010 SMD Crcw2010 7.5 5% 200 R02 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Resistance Range 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details