Vishay Intertechnology, Inc. RES 7.5 OHM 1W 5% 2010 SMD CRCW20107R50JNEFHP

Description
RES 7.5ohm 1W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 7.5ohm 1W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5 OHM 1W 5% 2010 SMD - CRCW20107R50JNEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 1W 5% 2010 SMD
CRCW20107R50JNEFHP
RES 7.5 OHM 1W 5% 2010 SMD CRCW20107R50JNEFHP
RES 7.5ohm 1W 5% 2010 SMD

RES 7.5ohm 1W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20107R50JNEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20107R50JNEFHP-ND
Chip Resistor - Surface Mount CRCW20107R50JNEFHP-ND
7.5 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

7.5 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20107R50JNEFHP CRCW20107R50JNEFHP-ND
Product Name RES 7.5 OHM 1W 5% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 7.5 ohms 7.5 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details