Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20107R50FNTF

Description
7.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20107R50FNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20107R50FNTF-ND
Chip Resistor - Surface Mount CRCW20107R50FNTF-ND
7.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

7.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 7.50 OHM 1/2W 1% 2010 SMD - CRCW20107R50FNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.50 OHM 1/2W 1% 2010 SMD
CRCW20107R50FNTF
RES 7.50 OHM 1/2W 1% 2010 SMD CRCW20107R50FNTF
RES 7.50ohm 1/2W 1% 2010 SMD

RES 7.50ohm 1/2W 1% 2010 SMD

Supplier's Site
Crcw2010 7.5 1% 200 R02 Rohs Compliant Vishay - 11R9928 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 7.5 1% 200 R02 Rohs Compliant Vishay
11R9928
Crcw2010 7.5 1% 200 R02 Rohs Compliant Vishay 11R9928
CRCW2010 7.5 1% 200 R02 ROHS COMPLIANT: NO

CRCW2010 7.5 1% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20107R50FNTF-ND CRCW20107R50FNTF 11R9928
Product Name Chip Resistor - Surface Mount RES 7.50 OHM 1/2W 1% 2010 SMD Crcw2010 7.5 1% 200 R02 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Resistance Range 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details