Vishay Intertechnology, Inc. Resistors - Chip Resistor - Surface Mount CRCW20107R50FKEFHP

Description
Win Source Part Number: 1053093-CRCW20107R50 FKEFHP Category: Resistors>Chip Resistor - Surface Mount Series: CRCW-HP Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 7.5 Ohms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Alternative Parts (Cross-Reference): CRCW20106R81FKEFHP; ERJ-12ZQF8R2U; CRCW20106R81FKEF; ERJ12ZQF6R8U; CRCW20106R80FKEFHP; LTR50UZPF8R20; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: CRCW20107R50FKEFHP-N D,541-7.50PDKR,541-7 .50PTR,541-7.50PCT Base Product Number: CRCW2010
Request a Quote Datasheet
Description
Win Source Part Number: 1053093-CRCW20107R50 FKEFHP Category: Resistors>Chip Resistor - Surface Mount Series: CRCW-HP Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 7.5 Ohms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Alternative Parts (Cross-Reference): CRCW20106R81FKEFHP; ERJ-12ZQF8R2U; CRCW20106R81FKEF; ERJ12ZQF6R8U; CRCW20106R80FKEFHP; LTR50UZPF8R20; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: CRCW20107R50FKEFHP-N D,541-7.50PDKR,541-7 .50PTR,541-7.50PCT Base Product Number: CRCW2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1053093-CRCW20107R50FKEFHP
Resistors - Chip Resistor - Surface Mount 1053093-CRCW20107R50FKEFHP
Win Source Part Number: 1053093-CRCW20107R50 FKEFHP Category: Resistors>Chip Resistor - Surface Mount Series: CRCW-HP Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 7.5 Ohms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Alternative Parts (Cross-Reference): CRCW20106R81FKEFHP; ERJ-12ZQF8R2U; CRCW20106R81FKEF; ERJ12ZQF6R8U; CRCW20106R80FKEFHP; LTR50UZPF8R20; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: CRCW20107R50FKEFHP-N D,541-7.50PDKR,541-7 .50PTR,541-7.50PCT Base Product Number: CRCW2010

Win Source Part Number: 1053093-CRCW20107R50FKEFHP
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW-HP
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 7.5 Ohms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Alternative Parts (Cross-Reference): CRCW20106R81FKEFHP; ERJ-12ZQF8R2U; CRCW20106R81FKEF; ERJ12ZQF6R8U; CRCW20106R80FKEFHP; LTR50UZPF8R20;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: CRCW20107R50FKEFHP-ND,541-7.50PDKR,541-7.50PTR,541-7.50PCT
Base Product Number: CRCW2010

Buy Now Datasheet
RES 7.50 OHM 1W 1% 2010 SMD - CRCW20107R50FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.50 OHM 1W 1% 2010 SMD
CRCW20107R50FKEFHP
RES 7.50 OHM 1W 1% 2010 SMD CRCW20107R50FKEFHP
RES 7.50ohm 1W 1% 2010 SMD

RES 7.50ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-7.50PCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.50PCT-ND
Chip Resistor - Surface Mount 541-7.50PCT-ND
7.5 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

7.5 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.50PDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.50PDKR-ND
Chip Resistor - Surface Mount 541-7.50PDKR-ND
7.5 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

7.5 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.50PTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.50PTR-ND
Chip Resistor - Surface Mount 541-7.50PTR-ND
7.5 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

7.5 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
SMD 7.5 OHM 1W Resistor - 52-CRCW20107R50FKEFHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 7.5 OHM 1W Resistor
52-CRCW20107R50FKEFHP
SMD 7.5 OHM 1W Resistor 52-CRCW20107R50FKEFHP
RES SMD 7.5 OHM 1% 1W 2010 Product overview: CRCW20107R50FKEFHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20107R50FKEFH P can be used for catalog matching and distributor lookup.

RES SMD 7.5 OHM 1% 1W 2010 Product overview: CRCW20107R50FKEFHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20107R50FKEFHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number 1053093-CRCW20107R50FKEFHP CRCW20107R50FKEFHP 541-7.50PCT-ND 52-CRCW20107R50FKEFHP
Product Name Resistors - Chip Resistor - Surface Mount RES 7.50 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount SMD 7.5 OHM 1W Resistor
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms 7.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details