Vishay Intertechnology, Inc. RES 7.15 OHM 3/4W 1% 2010 SMD CRCW20107R15FNTF

Description
RES 7.15ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 7.15ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15 OHM 3/4W 1% 2010 SMD - CRCW20107R15FNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15 OHM 3/4W 1% 2010 SMD
CRCW20107R15FNTF
RES 7.15 OHM 3/4W 1% 2010 SMD CRCW20107R15FNTF
RES 7.15ohm 3/4W 1% 2010 SMD

RES 7.15ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20107R15FNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20107R15FNTF-ND
Chip Resistor - Surface Mount CRCW20107R15FNTF-ND
7.15 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

7.15 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 7.15 1% 200 R02 Rohs Compliant Vishay - 49P4353 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 7.15 1% 200 R02 Rohs Compliant Vishay
49P4353
Crcw2010 7.15 1% 200 R02 Rohs Compliant Vishay 49P4353
CRCW2010 7.15 1% 200 R02 ROHS COMPLIANT: NO

CRCW2010 7.15 1% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20107R15FNTF CRCW20107R15FNTF-ND 49P4353
Product Name RES 7.15 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 7.15 1% 200 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 7.15 ohms 7.15 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176090-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers