Vishay Precision Group RES 7.15 OHM 1/2W 1% 2010 SMD CRCW20107R15FKEF

Description
RES 7.15ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 7.15ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15 OHM 1/2W 1% 2010 SMD - CRCW20107R15FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15 OHM 1/2W 1% 2010 SMD
CRCW20107R15FKEF
RES 7.15 OHM 1/2W 1% 2010 SMD CRCW20107R15FKEF
RES 7.15ohm 1/2W 1% 2010 SMD

RES 7.15ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20107R15FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20107R15FKEF-ND
Chip Resistor - Surface Mount CRCW20107R15FKEF-ND
7.15 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

7.15 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 100 7R15 1% E02 E3 Rohs Compliant Vishay - 47P4754 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 7R15 1% E02 E3 Rohs Compliant Vishay
47P4754
Crcw2010 100 7R15 1% E02 E3 Rohs Compliant Vishay 47P4754
CRCW2010 100 7R15 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 7R15 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20107R15FKEF CRCW20107R15FKEF-ND 47P4754
Product Name RES 7.15 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 100 7R15 1% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 7.15 ohms 7.15 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2567843 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers