Vishay Intertechnology, Inc. RES 7.87M OHM 3/4W 1% 2010 SMD CRCW20107M87FKEF

Description
RES 7.87Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 7.87Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.87M OHM 3/4W 1% 2010 SMD - CRCW20107M87FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87M OHM 3/4W 1% 2010 SMD
CRCW20107M87FKEF
RES 7.87M OHM 3/4W 1% 2010 SMD CRCW20107M87FKEF
RES 7.87Mohm 3/4W 1% 2010 SMD

RES 7.87Mohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20107M87FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20107M87FKEF-ND
Chip Resistor - Surface Mount CRCW20107M87FKEF-ND
7.87 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

7.87 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20107M87FKEF CRCW20107M87FKEF-ND
Product Name RES 7.87M OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 7.87E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers