Vishay Intertechnology, Inc. RES 7.68M OHM 3/4W 1% 2010 SMD CRCW20107M68FKTF

Description
RES 7.68Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 7.68Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.68M OHM 3/4W 1% 2010 SMD - CRCW20107M68FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68M OHM 3/4W 1% 2010 SMD
CRCW20107M68FKTF
RES 7.68M OHM 3/4W 1% 2010 SMD CRCW20107M68FKTF
RES 7.68Mohm 3/4W 1% 2010 SMD

RES 7.68Mohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20107M68FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20107M68FKTF-ND
Chip Resistor - Surface Mount CRCW20107M68FKTF-ND
7.68 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

7.68 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20107M68FKTF CRCW20107M68FKTF-ND
Product Name RES 7.68M OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 7.68E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers