Vishay Intertechnology, Inc. RES 7.5M OHM 3/4W 5% 2010 SMD CRCW20107M50JNEF

Description
RES 7.5Mohm 3/4W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 7.5Mohm 3/4W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5M OHM 3/4W 5% 2010 SMD - CRCW20107M50JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5M OHM 3/4W 5% 2010 SMD
CRCW20107M50JNEF
RES 7.5M OHM 3/4W 5% 2010 SMD CRCW20107M50JNEF
RES 7.5Mohm 3/4W 5% 2010 SMD

RES 7.5Mohm 3/4W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20107M50JNEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20107M50JNEF-ND
Chip Resistor - Surface Mount CRCW20107M50JNEF-ND
7.5 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

7.5 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 200 7M5 5% E02 E3 Rohs Compliant Vishay - 47P4751 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 200 7M5 5% E02 E3 Rohs Compliant Vishay
47P4751
Crcw2010 200 7M5 5% E02 E3 Rohs Compliant Vishay 47P4751
CRCW2010 200 7M5 5% E02 e3 RoHS Compliant: Yes

CRCW2010 200 7M5 5% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20107M50JNEF CRCW20107M50JNEF-ND 47P4751
Product Name RES 7.5M OHM 3/4W 5% 2010 SMD Chip Resistor - Surface Mount Crcw2010 200 7M5 5% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 7.50E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2053FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1622836-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 120000 ohms
View Details
4 suppliers