Vishay Intertechnology, Inc. RES 7.15M OHM 3/4W 1% 2010 SMD CRCW20107M15FKTF

Description
RES 7.15Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 7.15Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15M OHM 3/4W 1% 2010 SMD - CRCW20107M15FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15M OHM 3/4W 1% 2010 SMD
CRCW20107M15FKTF
RES 7.15M OHM 3/4W 1% 2010 SMD CRCW20107M15FKTF
RES 7.15Mohm 3/4W 1% 2010 SMD

RES 7.15Mohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20107M15FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20107M15FKTF-ND
Chip Resistor - Surface Mount CRCW20107M15FKTF-ND
7.15 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

7.15 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20107M15FKTF CRCW20107M15FKTF-ND
Product Name RES 7.15M OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 7.15E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details