Vishay Precision Group RES 7.68K OHM 3/4W 1% 2010 SMD CRCW20107K68FKEF

Description
RES 7.68Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 7.68Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.68K OHM 3/4W 1% 2010 SMD - CRCW20107K68FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68K OHM 3/4W 1% 2010 SMD
CRCW20107K68FKEF
RES 7.68K OHM 3/4W 1% 2010 SMD CRCW20107K68FKEF
RES 7.68Kohm 3/4W 1% 2010 SMD

RES 7.68Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20107K68FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20107K68FKEF-ND
Chip Resistor - Surface Mount CRCW20107K68FKEF-ND
7.68 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

7.68 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor Thick Film; Resistance Vishay - 01M6726 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Thick Film; Resistance Vishay
01M6726
Resistor Thick Film; Resistance Vishay 01M6726
RESISTOR THICK FILM; Resistance:7.68kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series RoHS Compliant: Yes

RESISTOR THICK FILM; Resistance:7.68kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20107K68FKEF CRCW20107K68FKEF-ND 01M6726
Product Name RES 7.68K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Resistor Thick Film; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 7680 ohms 7680 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567755 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details