Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20107K50JNTF

Description
7.5 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.5 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20107K50JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20107K50JNTF-ND
Chip Resistor - Surface Mount CRCW20107K50JNTF-ND
7.5 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

7.5 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 3/4watt 7.5Kohms 5% - CRCW20107K50JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 7.5Kohms 5%
CRCW20107K50JNTF
Thick Film Resistors - SMD 3/4watt 7.5Kohms 5% CRCW20107K50JNTF
Thick Film Resistors - SMD 3/4watt 7.5Kohms 5%

Thick Film Resistors - SMD 3/4watt 7.5Kohms 5%

Supplier's Site
Crcw2010 7.5K 5% 200 R02 Rohs Compliant Vishay - 49P4350 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 7.5K 5% 200 R02 Rohs Compliant Vishay
49P4350
Crcw2010 7.5K 5% 200 R02 Rohs Compliant Vishay 49P4350
CRCW2010 7.5K 5% 200 R02 ROHS COMPLIANT: NO

CRCW2010 7.5K 5% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20107K50JNTF-ND CRCW20107K50JNTF 49P4350
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 3/4watt 7.5Kohms 5% Crcw2010 7.5K 5% 200 R02 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD) 2010
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details