Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 7.5Kohms 5% CRCW20107K50JNEF

Description
Thick Film Resistors - SMD 3/4watt 7.5Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 7.5Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 7.5Kohms 5% - CRCW20107K50JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 7.5Kohms 5%
CRCW20107K50JNEF
Thick Film Resistors - SMD 3/4watt 7.5Kohms 5% CRCW20107K50JNEF
Thick Film Resistors - SMD 3/4watt 7.5Kohms 5%

Thick Film Resistors - SMD 3/4watt 7.5Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-7.5KWTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.5KWTR-ND
Chip Resistor - Surface Mount 541-7.5KWTR-ND
7.5 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

7.5 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20107K50JNEF 541-7.5KWTR-ND
Product Name Thick Film Resistors - SMD 3/4watt 7.5Kohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 7500 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details