Vishay Intertechnology, Inc. RES 78.7 OHM 3/4W 1% 2010 SMD CRCW201078R7FKTF

Description
RES 78.7ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 78.7ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7 OHM 3/4W 1% 2010 SMD - CRCW201078R7FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7 OHM 3/4W 1% 2010 SMD
CRCW201078R7FKTF
RES 78.7 OHM 3/4W 1% 2010 SMD CRCW201078R7FKTF
RES 78.7ohm 3/4W 1% 2010 SMD

RES 78.7ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201078R7FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201078R7FKTF-ND
Chip Resistor - Surface Mount CRCW201078R7FKTF-ND
78.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

78.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 78R7, 1%, 0.5W, 2010; Resistance Vishay - 01H0517 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 78R7, 1%, 0.5W, 2010; Resistance Vishay
01H0517
Res, Thick Film, 78R7, 1%, 0.5W, 2010; Resistance Vishay 01H0517
RES, THICK FILM, 78R7, 1%, 0.5W, 2010; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: No

RES, THICK FILM, 78R7, 1%, 0.5W, 2010; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201078R7FKTF CRCW201078R7FKTF-ND 01H0517
Product Name RES 78.7 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Res, Thick Film, 78R7, 1%, 0.5W, 2010; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 78.7 ohms 78.7 ohms 78.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details