Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:78.7kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW201078K7FKTF

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:78.7kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:78.7kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:78.7kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW201078K7FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:78.7kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW201078K7FKTF
Thick Film Chip ResistorSeries:CRCW; Resistance:78.7kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW201078K7FKTF
Thick Film Chip ResistorSeries:CRCW; Resistance:78.7kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:78.7kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - CRCW201078K7FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201078K7FKTF-ND
Chip Resistor - Surface Mount CRCW201078K7FKTF-ND
78.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

78.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201078K7FKTF CRCW201078K7FKTF-ND
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:78.7kohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 2010; 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chip Resistor - Surface Mount - 2-1614966-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details