Vishay Intertechnology, Inc. RES 787K OHM 1/2W 1% 2010 SMD CRCW2010787KFKEF

Description
RES 787Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 787Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 787K OHM 1/2W 1% 2010 SMD - CRCW2010787KFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787K OHM 1/2W 1% 2010 SMD
CRCW2010787KFKEF
RES 787K OHM 1/2W 1% 2010 SMD CRCW2010787KFKEF
RES 787Kohm 1/2W 1% 2010 SMD

RES 787Kohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-787KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-787KACTR-ND
Chip Resistor - Surface Mount 541-787KACTR-ND
787 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

787 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2010787KFKEF 541-787KACTR-ND
Product Name RES 787K OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 787000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers