Vishay Intertechnology, Inc. RES 76.8 OHM 3/4W 1% 2010 SMD CRCW201076R8FKTF

Description
RES 76.8ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 76.8ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 76.8 OHM 3/4W 1% 2010 SMD - CRCW201076R8FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8 OHM 3/4W 1% 2010 SMD
CRCW201076R8FKTF
RES 76.8 OHM 3/4W 1% 2010 SMD CRCW201076R8FKTF
RES 76.8ohm 3/4W 1% 2010 SMD

RES 76.8ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201076R8FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201076R8FKTF-ND
Chip Resistor - Surface Mount CRCW201076R8FKTF-ND
76.8 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

76.8 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,76.8Ohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay - 43C5846 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,76.8Ohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay
43C5846
Resistor,metal Glaze,76.8Ohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay 43C5846
Resistor,Metal Glaze,76.8Ohms,400WV ,1+/-% Tol,-100,100ppm-TC,2 010-Case RoHS Compliant: No

Resistor,Metal Glaze,76.8Ohms,400WV,1+/-% Tol,-100,100ppm-TC,2010-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201076R8FKTF CRCW201076R8FKTF-ND 43C5846
Product Name RES 76.8 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,76.8Ohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 76.8 ohms 76.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 931 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details