Vishay Precision Group Chip Resistor - Surface Mount - CRCW201076R8FKEF CRCW201076R8FKEF

Description
Manufacturer: Vishay Dale Win Source Part Number: 752694-CRCW201076R8F KEF Packaging: Tape and Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 76.8 Ohms Categories: Resistors Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 2010 (5025 Metric) Height - Seated (Maximum): 0.028" (0.70mm) Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Power (W): 0.75W, 3/4W Parts Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 752694-CRCW201076R8F KEF Packaging: Tape and Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 76.8 Ohms Categories: Resistors Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 2010 (5025 Metric) Height - Seated (Maximum): 0.028" (0.70mm) Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Power (W): 0.75W, 3/4W Parts Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW201076R8FKEF
752694-CRCW201076R8FKEF
Chip Resistor - Surface Mount - CRCW201076R8FKEF 752694-CRCW201076R8FKEF
Manufacturer: Vishay Dale Win Source Part Number: 752694-CRCW201076R8F KEF Packaging: Tape and Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 76.8 Ohms Categories: Resistors Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 2010 (5025 Metric) Height - Seated (Maximum): 0.028" (0.70mm) Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Power (W): 0.75W, 3/4W Parts Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)

Manufacturer: Vishay Dale
Win Source Part Number: 752694-CRCW201076R8FKEF
Packaging: Tape and Reel
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 76.8 Ohms
Categories: Resistors
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 2010 (5025 Metric)
Height - Seated (Maximum): 0.028" (0.70mm)
Popularity: Low
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Power (W): 0.75W, 3/4W
Parts Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)

Buy Now
SMD 0.75W 76.8ohm 400V Resistor - 52-CRCW201076R8FKEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.75W 76.8ohm 400V Resistor
52-CRCW201076R8FKEF
SMD 0.75W 76.8ohm 400V Resistor 52-CRCW201076R8FKEF
Fixed Resistor, Metal Glaze/thick Film, 0.75W, 76.8ohm, 400V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2010, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW201076R8FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 76.8ohm, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 76.8ohm, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201076R8FKEF can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.75W, 76.8ohm, 400V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2010, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW201076R8FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 76.8ohm, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 76.8ohm, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201076R8FKEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 76.8 OHM 3/4W 1% 2010 SMD - CRCW201076R8FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8 OHM 3/4W 1% 2010 SMD
CRCW201076R8FKEF
RES 76.8 OHM 3/4W 1% 2010 SMD CRCW201076R8FKEF
RES 76.8ohm 3/4W 1% 2010 SMD

RES 76.8ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201076R8FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201076R8FKEF-ND
Chip Resistor - Surface Mount CRCW201076R8FKEF-ND
76.8 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

76.8 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 100 76R8 1% E02 E3 Rohs Compliant Vishay - 47P4767 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 76R8 1% E02 E3 Rohs Compliant Vishay
47P4767
Crcw2010 100 76R8 1% E02 E3 Rohs Compliant Vishay 47P4767
CRCW2010 100 76R8 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 76R8 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 752694-CRCW201076R8FKEF 52-CRCW201076R8FKEF CRCW201076R8FKEF CRCW201076R8FKEF-ND 47P4767
Product Name Chip Resistor - Surface Mount - CRCW201076R8FKEF SMD 0.75W 76.8ohm 400V Resistor RES 76.8 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 100 76R8 1% E02 E3 Rohs Compliant Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 76.8 ohms 76.8 ohms 76.8 ohms 76.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.7500 watts 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details