Vishay Intertechnology, Inc. RES 76.8K OHM 3/4W 1% 2010 SMD CRCW201076K8FKTF

Description
RES 76.8Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 76.8Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 76.8K OHM 3/4W 1% 2010 SMD - CRCW201076K8FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8K OHM 3/4W 1% 2010 SMD
CRCW201076K8FKTF
RES 76.8K OHM 3/4W 1% 2010 SMD CRCW201076K8FKTF
RES 76.8Kohm 3/4W 1% 2010 SMD

RES 76.8Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201076K8FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201076K8FKTF-ND
Chip Resistor - Surface Mount CRCW201076K8FKTF-ND
76.8 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

76.8 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201076K8FKTF CRCW201076K8FKTF-ND
Product Name RES 76.8K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 76800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD564JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details