Vishay Intertechnology, Inc. RES 768 OHM 1/2W 1% 2010 SMD CRCW2010768RFKEF

Description
RES 768ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 768ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 768 OHM 1/2W 1% 2010 SMD - CRCW2010768RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768 OHM 1/2W 1% 2010 SMD
CRCW2010768RFKEF
RES 768 OHM 1/2W 1% 2010 SMD CRCW2010768RFKEF
RES 768ohm 1/2W 1% 2010 SMD

RES 768ohm 1/2W 1% 2010 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW2010768RFKEF
915981-CRCW2010768RFKEF
Chip Resistor - Surface Mount - CRCW2010768RFKEF 915981-CRCW2010768RFKEF
Manufacturer: Vishay Win Source Part Number: 915981-CRCW2010768RF KEF Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 768 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: CRCW2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 915981-CRCW2010768RFKEF
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 768 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Family Name: CRCW2010
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2010768RFKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010768RFKEF-ND
Chip Resistor - Surface Mount CRCW2010768RFKEF-ND
768 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

768 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 768 OHM 4W Resistor - 52-CRCW2010768RFKEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 768 OHM 4W Resistor
52-CRCW2010768RFKEF
SMD 768 OHM 4W Resistor 52-CRCW2010768RFKEF
RES SMD 768 OHM 1% 3/4W 2010 Product overview: CRCW2010768RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 768 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 768 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010768RFKEF can be used for catalog matching and distributor lookup.

RES SMD 768 OHM 1% 3/4W 2010 Product overview: CRCW2010768RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 768 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 768 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010768RFKEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2010768RFKEF 915981-CRCW2010768RFKEF CRCW2010768RFKEF-ND 52-CRCW2010768RFKEF
Product Name RES 768 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount - CRCW2010768RFKEF Chip Resistor - Surface Mount SMD 768 OHM 4W Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 768 ohms 768 ohms 768 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-2176091-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76.8 ohms
View Details
3 suppliers