Vishay Precision Group Chip Resistor - Surface Mount CRCW201075R0JNEF

Description
75 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
75 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-75.0WDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75.0WDKR-ND
Chip Resistor - Surface Mount 541-75.0WDKR-ND
75 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-75.0WTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75.0WTR-ND
Chip Resistor - Surface Mount 541-75.0WTR-ND
75 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-75.0WCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75.0WCT-ND
Chip Resistor - Surface Mount 541-75.0WCT-ND
75 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 75.0 OHM 3/4W 5% 2010 SMD - CRCW201075R0JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75.0 OHM 3/4W 5% 2010 SMD
CRCW201075R0JNEF
RES 75.0 OHM 3/4W 5% 2010 SMD CRCW201075R0JNEF
RES 75.0ohm 3/4W 5% 2010 SMD

RES 75.0ohm 3/4W 5% 2010 SMD

Supplier's Site
RES SMD 75 OHM 5% 3/4W 2010 - 873-CRCW201075R0JNEF - Utmel Electronic Limited
Hong Kong, China
RES SMD 75 OHM 5% 3/4W 2010
873-CRCW201075R0JNEF
RES SMD 75 OHM 5% 3/4W 2010 873-CRCW201075R0JNEF
RES SMD 75 OHM 5% 3/4W 2010

RES SMD 75 OHM 5% 3/4W 2010

Supplier's Site
Res, Thick Film, 75R, 5%, 0.75W, 2010; Resistance Vishay - 51P1024 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 75R, 5%, 0.75W, 2010; Resistance Vishay
51P1024
Res, Thick Film, 75R, 5%, 0.75W, 2010; Resistance Vishay 51P1024
RES, THICK FILM, 75R, 5%, 0.75W, 2010; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 75R, 5%, 0.75W, 2010; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-75.0WDKR-ND CRCW201075R0JNEF 873-CRCW201075R0JNEF 51P1024
Product Name Chip Resistor - Surface Mount RES 75.0 OHM 3/4W 5% 2010 SMD RES SMD 75 OHM 5% 3/4W 2010 Res, Thick Film, 75R, 5%, 0.75W, 2010; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 Surface Mount Technology (SMT / SMD); 2010; SURFACE MOUNT 2010; 2010 [5025 Metric]
Resistance Range 75 ohms 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15400 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details