Vishay Precision Group Chip Resistor - Surface Mount CRCW201075R0FKTF

Description
75 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
75 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201075R0FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201075R0FKTF-ND
Chip Resistor - Surface Mount CRCW201075R0FKTF-ND
75 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW201075R0FKTF - CRCW201075R0FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW201075R0FKTF
CRCW201075R0FKTF
CRCW201075R0FKTF CRCW201075R0FKTF
CRCW201075R0FKTF

CRCW201075R0FKTF

Supplier's Site
Res, Thick Film, 75R, 1%, 0.75W, 2010; Resistance Vishay - 37C0290 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 75R, 1%, 0.75W, 2010; Resistance Vishay
37C0290
Res, Thick Film, 75R, 1%, 0.75W, 2010; Resistance Vishay 37C0290
RES, THICK FILM, 75R, 1%, 0.75W, 2010; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: No

RES, THICK FILM, 75R, 1%, 0.75W, 2010; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201075R0FKTF-ND CRCW201075R0FKTF 37C0290
Product Name Chip Resistor - Surface Mount CRCW201075R0FKTF Res, Thick Film, 75R, 1%, 0.75W, 2010; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Resistance Range 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249320 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers