Vishay Precision Group Thick Film Resistors - SMD 3/4watt 75ohms 1% CRCW201075R0FKEF

Description
Thick Film Resistors - SMD 3/4watt 75ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 75ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 75ohms 1% - CRCW201075R0FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 75ohms 1%
CRCW201075R0FKEF
Thick Film Resistors - SMD 3/4watt 75ohms 1% CRCW201075R0FKEF
Thick Film Resistors - SMD 3/4watt 75ohms 1%

Thick Film Resistors - SMD 3/4watt 75ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-75.0ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75.0ACCT-ND
Chip Resistor - Surface Mount 541-75.0ACCT-ND
75 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-75.0ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75.0ACTR-ND
Chip Resistor - Surface Mount 541-75.0ACTR-ND
75 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-75.0ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75.0ACDKR-ND
Chip Resistor - Surface Mount 541-75.0ACDKR-ND
75 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 0.75W 400V Resistor - 52-CRCW201075R0FKEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.75W 400V Resistor
52-CRCW201075R0FKEF
SMD 0.75W 400V Resistor 52-CRCW201075R0FKEF
75R 1% 0.75W 400V 2010 SMD Thick Film Resistor Product overview: CRCW201075R0FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201075R0FKEF can be used for catalog matching and distributor lookup.

75R 1% 0.75W 400V 2010 SMD Thick Film Resistor Product overview: CRCW201075R0FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201075R0FKEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW201075R0FKEF
1030258-CRCW201075R0FKEF
Chip Resistor - Surface Mount - CRCW201075R0FKEF 1030258-CRCW201075R0FKEF
Manufacturer: Vishay Win Source Part Number: 1030258-CRCW201075R0 FKEF Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 0.75W, 3/4W Resistance (Ohms): 75 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 2010 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1030258-CRCW201075R0FKEF
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.028" (0.70mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/K
Power (Watts): 0.75W, 3/4W
Resistance (Ohms): 75
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 2010
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Res, Thick Film, 75R, 1%, 0.75W, 2010, Reel; Resistance Vishay - 42K3623 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 75R, 1%, 0.75W, 2010, Reel; Resistance Vishay
42K3623
Res, Thick Film, 75R, 1%, 0.75W, 2010, Reel; Resistance Vishay 42K3623
RES, THICK FILM, 75R, 1%, 0.75W, 2010, REEL; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 75R, 1%, 0.75W, 2010, REEL; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75R, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Vishay - 31AC6395 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Vishay
31AC6395
Res, 75R, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Vishay 31AC6395
RES, 75R, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:75ohm; Product Range:CRCW e3 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 75R, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:75ohm; Product Range:CRCW e3 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW201075R0FKEF 541-75.0ACCT-ND 52-CRCW201075R0FKEF 1030258-CRCW201075R0FKEF 42K3623 31AC6395
Product Name Thick Film Resistors - SMD 3/4watt 75ohms 1% Chip Resistor - Surface Mount SMD 0.75W 400V Resistor Chip Resistor - Surface Mount - CRCW201075R0FKEF Res, Thick Film, 75R, 1%, 0.75W, 2010, Reel; Resistance Vishay Res, 75R, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010; 2010 [5025 Metric] 2010
Resistance Range 75 ohms 75 ohms 75 ohms 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details