Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201075K0JNTF

Description
75 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
75 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201075K0JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201075K0JNTF-ND
Chip Resistor - Surface Mount CRCW201075K0JNTF-ND
75 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

75 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 75K OHM 1/2W 5% 2010 SMD - CRCW201075K0JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 1/2W 5% 2010 SMD
CRCW201075K0JNTF
RES 75K OHM 1/2W 5% 2010 SMD CRCW201075K0JNTF
RES 75Kohm 1/2W 5% 2010 SMD

RES 75Kohm 1/2W 5% 2010 SMD

Supplier's Site
Crcw2010 75K 5% 200 R02 Rohs Compliant Vishay - 49P4362 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 75K 5% 200 R02 Rohs Compliant Vishay
49P4362
Crcw2010 75K 5% 200 R02 Rohs Compliant Vishay 49P4362
CRCW2010 75K 5% 200 R02 ROHS COMPLIANT: NO

CRCW2010 75K 5% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201075K0JNTF-ND CRCW201075K0JNTF 49P4362
Product Name Chip Resistor - Surface Mount RES 75K OHM 1/2W 5% 2010 SMD Crcw2010 75K 5% 200 R02 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5624FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers