Vishay Intertechnology, Inc. RES 750 OHM 1/2W 5% 2010 SMD CRCW2010750RJNTF

Description
RES 750ohm 1/2W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 750ohm 1/2W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 1/2W 5% 2010 SMD - CRCW2010750RJNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1/2W 5% 2010 SMD
CRCW2010750RJNTF
RES 750 OHM 1/2W 5% 2010 SMD CRCW2010750RJNTF
RES 750ohm 1/2W 5% 2010 SMD

RES 750ohm 1/2W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010750RJNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010750RJNTF-ND
Chip Resistor - Surface Mount CRCW2010750RJNTF-ND
750 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

750 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 750 5% 200 R02 Rohs Compliant Vishay - 49P4364 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 750 5% 200 R02 Rohs Compliant Vishay
49P4364
Crcw2010 750 5% 200 R02 Rohs Compliant Vishay 49P4364
CRCW2010 750 5% 200 R02 ROHS COMPLIANT: NO

CRCW2010 750 5% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010750RJNTF CRCW2010750RJNTF-ND 49P4364
Product Name RES 750 OHM 1/2W 5% 2010 SMD Chip Resistor - Surface Mount Crcw2010 750 5% 200 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 750 ohms 750 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details