Vishay Precision Group Thick Film Resistors - SMD 3/4watt 750ohms 1% CRCW2010750RFKTF

Description
Thick Film Resistors - SMD 3/4watt 750ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 750ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 750ohms 1% - CRCW2010750RFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 750ohms 1%
CRCW2010750RFKTF
Thick Film Resistors - SMD 3/4watt 750ohms 1% CRCW2010750RFKTF
Thick Film Resistors - SMD 3/4watt 750ohms 1%

Thick Film Resistors - SMD 3/4watt 750ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010750RFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010750RFKTF-ND
Chip Resistor - Surface Mount CRCW2010750RFKTF-ND
750 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

750 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 750 Ohm, 750Mw, 1%; Resistance Vishay - 01H0514 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 750 Ohm, 750Mw, 1%; Resistance Vishay
01H0514
Resistor, Thick Film, 750 Ohm, 750Mw, 1%; Resistance Vishay 01H0514
RESISTOR, THICK FILM, 750 OHM, 750mW, 1%; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: No

RESISTOR, THICK FILM, 750 OHM, 750mW, 1%; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010750RFKTF CRCW2010750RFKTF-ND 01H0514
Product Name Thick Film Resistors - SMD 3/4watt 750ohms 1% Chip Resistor - Surface Mount Resistor, Thick Film, 750 Ohm, 750Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 750 ohms 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details