Vishay Precision Group 2010,750,1%,T/R,RoHS Compliant CRCW2010750RFKEF

Description
2010,750,1%,T/R,RoHS Compliant
Request a Quote Datasheet
Description
2010,750,1%,T/R,RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2010,750,1%,T/R,RoHS Compliant - CRCW2010750RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,750,1%,T/R,RoHS Compliant
CRCW2010750RFKEF
2010,750,1%,T/R,RoHS Compliant CRCW2010750RFKEF
2010,750,1%,T/R,RoHS Compliant

2010,750,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-750ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-750ACTR-ND
Chip Resistor - Surface Mount 541-750ACTR-ND
750 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

750 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-750ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-750ACDKR-ND
Chip Resistor - Surface Mount 541-750ACDKR-ND
750 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

750 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-750ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-750ACCT-ND
Chip Resistor - Surface Mount 541-750ACCT-ND
750 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

750 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 750R, 1%, 0.75W, 2010; Resistance Vishay - 53K3898 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 750R, 1%, 0.75W, 2010; Resistance Vishay
53K3898
Res, Thick Film, 750R, 1%, 0.75W, 2010; Resistance Vishay 53K3898
RES, THICK FILM, 750R, 1%, 0.75W, 2010; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 750R, 1%, 0.75W, 2010; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 750R, 1%, 0.75W, 2010, Reel; Resistance Vishay - 53K3899 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 750R, 1%, 0.75W, 2010, Reel; Resistance Vishay
53K3899
Res, Thick Film, 750R, 1%, 0.75W, 2010, Reel; Resistance Vishay 53K3899
RES, THICK FILM, 750R, 1%, 0.75W, 2010, REEL; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 750R, 1%, 0.75W, 2010, REEL; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2010750RFKEF 541-750ACTR-ND 53K3898 53K3899
Product Name 2010,750,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount Res, Thick Film, 750R, 1%, 0.75W, 2010; Resistance Vishay Res, Thick Film, 750R, 1%, 0.75W, 2010, Reel; Resistance Vishay
Mounting / Packaging 2010 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2567753 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details