Vishay Intertechnology, Inc. RES 750K OHM 3/4W 5% 2010 SMD CRCW2010750KJNTF

Description
RES 750Kohm 3/4W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 750Kohm 3/4W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750K OHM 3/4W 5% 2010 SMD - CRCW2010750KJNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750K OHM 3/4W 5% 2010 SMD
CRCW2010750KJNTF
RES 750K OHM 3/4W 5% 2010 SMD CRCW2010750KJNTF
RES 750Kohm 3/4W 5% 2010 SMD

RES 750Kohm 3/4W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010750KJNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010750KJNTF-ND
Chip Resistor - Surface Mount CRCW2010750KJNTF-ND
750 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

750 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 750K 5% 200 R02 Rohs Compliant Vishay - 49P4363 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 750K 5% 200 R02 Rohs Compliant Vishay
49P4363
Crcw2010 750K 5% 200 R02 Rohs Compliant Vishay 49P4363
CRCW2010 750K 5% 200 R02 ROHS COMPLIANT: NO

CRCW2010 750K 5% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010750KJNTF CRCW2010750KJNTF-ND 49P4363
Product Name RES 750K OHM 3/4W 5% 2010 SMD Chip Resistor - Surface Mount Crcw2010 750K 5% 200 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 750000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details