Vishay Intertechnology, Inc. RES 750K OHM 3/4W 5% 2010 SMD CRCW2010750KJNEF

Description
RES 750Kohm 3/4W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 750Kohm 3/4W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750K OHM 3/4W 5% 2010 SMD - CRCW2010750KJNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750K OHM 3/4W 5% 2010 SMD
CRCW2010750KJNEF
RES 750K OHM 3/4W 5% 2010 SMD CRCW2010750KJNEF
RES 750Kohm 3/4W 5% 2010 SMD

RES 750Kohm 3/4W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-750KWTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-750KWTR-ND
Chip Resistor - Surface Mount 541-750KWTR-ND
750 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

750 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2010750KJNEF 541-750KWTR-ND
Product Name RES 750K OHM 3/4W 5% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 750000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD7153FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers