Vishay Intertechnology, Inc. RES 750K OHM 3/4W 1% 2010 SMD CRCW2010750KFKTF

Description
RES 750Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 750Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750K OHM 3/4W 1% 2010 SMD - CRCW2010750KFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750K OHM 3/4W 1% 2010 SMD
CRCW2010750KFKTF
RES 750K OHM 3/4W 1% 2010 SMD CRCW2010750KFKTF
RES 750Kohm 3/4W 1% 2010 SMD

RES 750Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010750KFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010750KFKTF-ND
Chip Resistor - Surface Mount CRCW2010750KFKTF-ND
750 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

750 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 750Kohm, 750Mw, 1%, Full Reel; Resistance Vishay - 07J3263 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 750Kohm, 750Mw, 1%, Full Reel; Resistance Vishay
07J3263
Resistor, Thick Film, 750Kohm, 750Mw, 1%, Full Reel; Resistance Vishay 07J3263
RESISTOR, THICK FILM, 750KOHM, 750mW, 1%, FULL REEL; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 750KOHM, 750mW, 1%, FULL REEL; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010750KFKTF CRCW2010750KFKTF-ND 07J3263
Product Name RES 750K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 750Kohm, 750Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 750000 ohms 750000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details