Vishay Intertechnology, Inc. Vishay/DaleThick Film Resistors - SMD 3/4watt 750ohms 5% CRCW2010750JNEF

Description
Vishay/DaleThick Film Resistors - SMD 3/4watt 750ohms 5%
Request a Quote
Description
Vishay/DaleThick Film Resistors - SMD 3/4watt 750ohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 3/4watt 750ohms 5% - CRCW2010750JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 3/4watt 750ohms 5%
CRCW2010750JNEF
Vishay/DaleThick Film Resistors - SMD 3/4watt 750ohms 5% CRCW2010750JNEF
Vishay/DaleThick Film Resistors - SMD 3/4watt 750ohms 5%

Vishay/DaleThick Film Resistors - SMD 3/4watt 750ohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW2010750JNEF
Product Name Vishay/DaleThick Film Resistors - SMD 3/4watt 750ohms 5%
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers