Vishay Intertechnology, Inc. RES 73.2 OHM 1/2W 1% 2010 SMD CRCW201073R2FKTF

Description
RES 73.2ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 73.2ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2 OHM 1/2W 1% 2010 SMD - CRCW201073R2FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2 OHM 1/2W 1% 2010 SMD
CRCW201073R2FKTF
RES 73.2 OHM 1/2W 1% 2010 SMD CRCW201073R2FKTF
RES 73.2ohm 1/2W 1% 2010 SMD

RES 73.2ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201073R2FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201073R2FKTF-ND
Chip Resistor - Surface Mount CRCW201073R2FKTF-ND
73.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

73.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,73.2Ohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay - 43C5839 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,73.2Ohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay
43C5839
Resistor,metal Glaze,73.2Ohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay 43C5839
Resistor,Metal Glaze,73.2Ohms,400WV ,1+/-% Tol,-100,100ppm-TC,2 010-Case RoHS Compliant: No

Resistor,Metal Glaze,73.2Ohms,400WV,1+/-% Tol,-100,100ppm-TC,2010-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201073R2FKTF CRCW201073R2FKTF-ND 43C5839
Product Name RES 73.2 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,73.2Ohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 73.2 ohms 73.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers