Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201073R2FKEF

Description
73.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
73.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-73.2ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-73.2ACTR-ND
Chip Resistor - Surface Mount 541-73.2ACTR-ND
73.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

73.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-73.2ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-73.2ACDKR-ND
Chip Resistor - Surface Mount 541-73.2ACDKR-ND
73.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

73.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-73.2ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-73.2ACCT-ND
Chip Resistor - Surface Mount 541-73.2ACCT-ND
73.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

73.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 73.2 Ohm 400V 0.75W Resistor - 52-CRCW201073R2FKEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 73.2 Ohm 400V 0.75W Resistor
52-CRCW201073R2FKEF
SMD 73.2 Ohm 400V 0.75W Resistor 52-CRCW201073R2FKEF
73.2 Ohm 1% 2010 SMD Chip Resistor 400V 0.75W Product overview: CRCW201073R2FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 73.2 Ohm, 400V, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 73.2 Ohm, 400V, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201073R2FKEF can be used for catalog matching and distributor lookup.

73.2 Ohm 1% 2010 SMD Chip Resistor 400V 0.75W Product overview: CRCW201073R2FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 73.2 Ohm, 400V, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 73.2 Ohm, 400V, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201073R2FKEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 3/4watt 73.2ohms 1% 100ppm - CRCW201073R2FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 73.2ohms 1% 100ppm
CRCW201073R2FKEF
Thick Film Resistors - SMD 3/4watt 73.2ohms 1% 100ppm CRCW201073R2FKEF
Thick Film Resistors - SMD 3/4watt 73.2ohms 1% 100ppm

Thick Film Resistors - SMD 3/4watt 73.2ohms 1% 100ppm

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW201073R2FKEF
867230-CRCW201073R2FKEF
Chip Resistor - Surface Mount - CRCW201073R2FKEF 867230-CRCW201073R2FKEF
Manufacturer: Vishay Win Source Part Number: 867230-CRCW201073R2F KEF Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 73.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: CRCW2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-73.2ACCT, 541-73.2ACTR, CRCW201073R2FKEF-ND, 541-73.2ACDKR, CRCW2010 100 73R2 1% E02 E3

Manufacturer: Vishay
Win Source Part Number: 867230-CRCW201073R2FKEF
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 73.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Family Name: CRCW2010
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-73.2ACCT, 541-73.2ACTR, CRCW201073R2FKEF-ND, 541-73.2ACDKR, CRCW2010 100 73R2 1% E02 E3

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number 541-73.2ACTR-ND 52-CRCW201073R2FKEF CRCW201073R2FKEF 867230-CRCW201073R2FKEF
Product Name Chip Resistor - Surface Mount SMD 73.2 Ohm 400V 0.75W Resistor Thick Film Resistors - SMD 3/4watt 73.2ohms 1% 100ppm Chip Resistor - Surface Mount - CRCW201073R2FKEF
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD)
Resistance Range 73.2 ohms 73.2 ohms 73.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176090-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details