Vishay Intertechnology, Inc. RES 73.2K OHM 3/4W 1% 2010 SMD CRCW201073K2FKEF

Description
RES 73.2Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 73.2Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2K OHM 3/4W 1% 2010 SMD - CRCW201073K2FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2K OHM 3/4W 1% 2010 SMD
CRCW201073K2FKEF
RES 73.2K OHM 3/4W 1% 2010 SMD CRCW201073K2FKEF
RES 73.2Kohm 3/4W 1% 2010 SMD

RES 73.2Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201073K2FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201073K2FKEF-ND
Chip Resistor - Surface Mount CRCW201073K2FKEF-ND
73.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

73.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201073K2FKEF CRCW201073K2FKEF-ND
Product Name RES 73.2K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 73200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD135JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-2176074-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
4 suppliers