Vishay Intertechnology, Inc. RES 732 OHM 3/4W 1% 2010 SMD CRCW2010732RFKTF

Description
RES 732ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 732ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732 OHM 3/4W 1% 2010 SMD - CRCW2010732RFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732 OHM 3/4W 1% 2010 SMD
CRCW2010732RFKTF
RES 732 OHM 3/4W 1% 2010 SMD CRCW2010732RFKTF
RES 732ohm 3/4W 1% 2010 SMD

RES 732ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010732RFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010732RFKTF-ND
Chip Resistor - Surface Mount CRCW2010732RFKTF-ND
732 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

732 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 732 1% 100 R02 Rohs Compliant Vishay - 49P4361 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 732 1% 100 R02 Rohs Compliant Vishay
49P4361
Crcw2010 732 1% 100 R02 Rohs Compliant Vishay 49P4361
CRCW2010 732 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 732 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010732RFKTF CRCW2010732RFKTF-ND 49P4361
Product Name RES 732 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 732 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 732 ohms 732 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details