Vishay Intertechnology, Inc. RES 71.5 OHM 1W 1% 2010 SMD CRCW201071R5FKEFHP

Description
RES 71.5ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 71.5ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5 OHM 1W 1% 2010 SMD - CRCW201071R5FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 1W 1% 2010 SMD
CRCW201071R5FKEFHP
RES 71.5 OHM 1W 1% 2010 SMD CRCW201071R5FKEFHP
RES 71.5ohm 1W 1% 2010 SMD

RES 71.5ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201071R5FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201071R5FKEFHP-ND
Chip Resistor - Surface Mount CRCW201071R5FKEFHP-ND
71.5 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

71.5 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW201071R5FKEFHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW201071R5FKEFHP
Chip Resistor - Surface Mount CRCW201071R5FKEFHP
RES SMD 71.5 OHM 1% 1W 2010

RES SMD 71.5 OHM 1% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW201071R5FKEFHP CRCW201071R5FKEFHP-ND CRCW201071R5FKEFHP
Product Name RES 71.5 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 71.5 ohms 71.5 ohms 71.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers