The Vishay Thick Film Resistor, part number CRCW2010, features a resistance value of 71.5 ohms with a tolerance of ±1%. It has a power rating of 0.75W and is suitable for applications requiring a voltage rating of up to 400V. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications. The device is constructed with a metal glaze on high-quality ceramic, ensuring stability with a resistance change of OîR/R = 1% over 1000 hours at 70°C. It is compatible with both lead-free and lead-containing soldering processes due to its pure tin solder contacts. The resistor is available in a 2010 case size, making it suitable for various PCB designs.
71.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
71.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
71.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Thick Film Chip ResistorSeries:CRCW;
RES, THICK FILM, 71R5, 1%, 0.75W, 2010; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: Yes
RESISTOR, THICK FILM, 71.5 OHM, 500mW, 1%; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-71.5ACTR-ND | CRCW201071R5FKEF | 53K3889 | 53K3890 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Chip ResistorSeries:CRCW; Resistance:71.5ohm; Resistance Tolerance:+/- 1%; Power Rating... | Res, Thick Film, 71R5, 1%, 0.75W, 2010; Resistance Vishay | Resistor, Thick Film, 71.5 Ohm, 500Mw, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 | 2010; 2010 [5025 Metric] | 2010; 2010 [5025 Metric] | |
| Resistance Range | 71.5 ohms | 71.5 ohms | 71.5 ohms | 71.5 ohms |