Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010715RFKTF

Description
715 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
715 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2010715RFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010715RFKTF-ND
Chip Resistor - Surface Mount CRCW2010715RFKTF-ND
715 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

715 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:715ohm; Resistance Tolerance: 1%; Power Rating:0.5... - CRCW2010715RFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:715ohm; Resistance Tolerance: 1%; Power Rating:0.5...
CRCW2010715RFKTF
Thick Film Chip ResistorSeries:CRCW; Resistance:715ohm; Resistance Tolerance: 1%; Power Rating:0.5... CRCW2010715RFKTF
Thick Film Chip ResistorSeries:CRCW; Resistance:715ohm; Resistance Tolerance: 1%; Power Rating:0.5...

Thick Film Chip ResistorSeries:CRCW; Resistance:715ohm; Resistance Tolerance: 1%; Power Rating:0.5...

Supplier's Site
Resistor, Thick Film, 715 Ohm, 500Mw, 1%; Resistance Vishay - 07J3258 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 715 Ohm, 500Mw, 1%; Resistance Vishay
07J3258
Resistor, Thick Film, 715 Ohm, 500Mw, 1%; Resistance Vishay 07J3258
RESISTOR, THICK FILM, 715 OHM, 500mW, 1%; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: No

RESISTOR, THICK FILM, 715 OHM, 500mW, 1%; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010715RFKTF-ND CRCW2010715RFKTF 07J3258
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:715ohm; Resistance Tolerance: 1%; Power Rating:0.5... Resistor, Thick Film, 715 Ohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 715 ohms 715 ohms 715 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1676449-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 866 ohms
View Details
3 suppliers